EN
  • EN
  • DE
  • IT

CJ1798-000

Part No CJ1798-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire A011122910CS3144L193 PRICE PER FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050964-CJ1798-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ1798-000 CAD Model

Description

TE Connectivity offers a high-quality fiber optic cable CJ1798-000 that is suitable for both commercial and industrial applications.

  • RoHS Compliance: Non-compliant
  • Popularity: Low

You May Also Be Interested in

Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess