EN
  • EN
  • DE

CFH1100A220RJ

Part No CFH1100A220RJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 220 OHM 5% 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 220 Ohms
Tolerance ±5%
Power (Watts) 1000W
Composition Wirewound
Features Pulse Withstanding, IP65
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 12.598" L x 3.740" W (320.00mm x 95.00mm)
Height - Seated (Max) 1.181" (30.00mm)
Lead Style Wire Leads
Case / Package Rectangular, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578595-CFH1100A220RJ
Ultra Librarian 3D Model Ultra Librarian CFH1100A220RJ CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 3.3 OHM 5% 75W
Need more? Email Us
Vishay
RES CHAS MNT 2.5K OHM 1% 12.5W
Need more? Email Us
Ohmite
RES CHAS MNT 400 OHMS 1% 250W
Need more? Email Us
Ohmite
RES CHAS MNT 15K OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us
Ohmite
RES CHAS MNT 100 OHM 10% 800W
Need more? Email Us
TE Connectivity
RES CHAS MNT 180 OHM 5% 120W
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 5% 12W
Need more? Email Us
Ohmite
RES CHAS MNT 50K OHM 5% 20W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess