EN
  • EN
  • DE

CES-4-A150

Part No CES-4-A150
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description CABLE GRIP 14.3-60.4MM  /  Cable Grip 0.56" ~ 2.38" (14.3mm ~ 60.4mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Type Cable Grip
Cable Diameter 0.56" ~ 2.38" (14.3mm ~ 60.4mm)
Panel Hole Size 1.480" (37.6mm)
Includes Seal
Base Product Number CES
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.90.0010
Other Names CL2830-000
Standard Package 50
Win Source Part Number 1008584-CES-4-A150
Ultra Librarian 3D Model Ultra Librarian CES-4-A150 CAD Model

Description

The TE Connectivity Raychem Cable Protection CES-4-A150 is a cable grip used for cable and cord grips.

  • Package: bulk of 50
  • Cable Diameter Range: 0.56" to 2.38" (14.3mm to 60.4mm)
  • Panel Hole Size: 1.480" (37.6mm)
  • Seal: yes
  • REACH: unaffected
  • Availability: in the open market
  • Material: high-quality material

You May Also Be Interested in

3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
3M
HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Need more? Email Us
TE Connectivity
Heat Shrink Tubing Polyolefin Black Thin Spool / HEAT SHRINK PO 2.5:1 BLK
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess