EN
  • EN
  • DE

2301844-1

Part No 2301844-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB RCPT 9POS R/A SLDR  /  9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Board Side (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A per Contact
Backset Spacing 0.411" (10.43mm)
Features Board Lock
Voltage Rating 250VAC
Color Black
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 2301844
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2301844-1-ND,-2301844-1-SI,A132512
Standard Package 90
Win Source Part Number 1005920-2301844-1
Ultra Librarian 3D Model Ultra Librarian 2301844-1 CAD Model

Description

This electronic component is manufactured by TE Connectivity AMP Connectors and is a D-Sub Connectors product. The Win Source Part Number for this product is 1005920-2301844-1. This product has 9 number of positions and is black in color. The connector type is a receptacle, female sockets and the contact type is signal. The number of rows is 2 and the termination is solder. The contact finish is gold and the contact finish thickness is 15.0μin (0.38μm). The package is a tray and the connector style is D-Sub. The voltage rating is 250VAC and the ingress protection is not mentioned. The material flammability rating is UL94 V-0 and the standard package is 90. The flange feature is board side (4-40) and the shell material, finish is steel, nickel plated. The dielectric material is Polybutylene Terephthalate (PBT), Glass Filled and the shell size, connector layout is 1 (DE, E). The mounting type is through hole, right angle and the temperature range - operating is -55°C to 105°C. The backset spacing is 0.411" (10.43mm) and the ECCN is EAR99. The current rating (amps) is 2A per contact and the REACH status is REACH Affected. The HTSUS is 8536.69.4040 and the other names for this product are 2301844-1-ND,-2301844-1-SI,A132512. The base product number is 2301844.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
3M
SCREW BRDLOCK M2.5 0.31\
Need more? Email Us
HARTING
KNURLED LOCKING SCREW M3
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
Amphenol
DSUB M SCREW LOCK ASSY SET OF 10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess