EN
  • EN
  • DE

EPS-300-1-BLACK

Part No EPS-300-1-BLACK
Manufacturer 3M
Catalog Heat Shrink Tubing
Description HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer 3M
Series EPS-300
Part Status Obsolete(EOL)
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Inner Diameter - Supplied 1.000" (25.40mm)
Inner Diameter - Recovered 0.320" (8.13mm)
Recovered Wall Thickness 0.100" (2.54mm)
Material Polyolefin (PO), Irradiated
Features Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant
Color Black
Operating Temperature Range -55°C ~ 110°C
Shrink Temperature 121°C
Win Source Part Number 792529-EPS-300-1-BLACK
Popularity Medium
Supply and Demand Status Limited
Family Name EPS-300
Introduction Date April 24, 1997
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian EPS-300-1-BLACK CAD Model

Description

The 3M EPS-300 series tubing is a flexible and adhesive-lined product that is designed to offer excellent performance in a range of applications.

  • Color: Black
  • Material: Polyolefin (PO)
  • Features: Irradiated, corrosion-resistant, fluid-resistant, flame-retardant, self-extinguishing, water-resistant
  • Shrinkage Ratio: 3 to 1
  • Recovered Wall Thickness: 0.100 inches
  • Inner Diameter Supplied: 1.000 inches
  • Inner Diameter Recovered: 0.320 inches
  • Shrink Temperature: 121°C
  • Operating Temperature Range: -55°C to 110°C
  • Status: Obsolete (EOL)
  • Estimated EOL Date: 2025

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess