EN
  • EN
  • DE

CB9857-000

Part No CB9857-000
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55PC CABLE / 3 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Nickel Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.169" (4.29mm)
Shield Type Double Braid
Jacket Color White
Voltage 600 V
Temperature Range - Operating 200°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Nickel Coated
Shield Coverage 85%
Base Product Number CB98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 1
Win Source Part Number 971578-CB9857-000
Ultra Librarian 3D Model Ultra Librarian CB9857-000 CAD Model

Description

The 971578-CB9857-000 cable is a high-quality component that is perfect for use in a wide range of electronic devices.

  • Product: 971578-CB9857-000
  • Design: Multi-Conductor
  • Wire Gauge: 20 AWG
  • Conductors: Copper-Nickel-Coated
  • Shield: Double-Braid Copper-Nickel-Coated
  • Operating Temperature: 200°C

You May Also Be Interested in

HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Alpha Wire
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess