EN
  • EN
  • DE

1553310005

Part No 1553310005
Manufacturer Molex, LLC
Catalog Multiple Conductor Cables
Description CABLE 4COND 14AWG ORG SHLD 500M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Molex, LLC
Series Flamar 155331
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 14 AWG
Conductor Strand 133/0.0059"
Conductor Material Copper, Bare
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.417" (10.59mm)
Shield Type Braid
Length 1640.4' (500.0m)
Jacket Color Orange
Ratings UL Style 21223
Voltage 1 kV
Temperature Range - Operating -40°C ~ 80°C
Usage Industrial, Servo Motor
Jacket (Insulation) Thickness 0.0177" (0.450mm)
Conductor Insulation Thermoplastic Elastomer (TPE)
Shield Material Copper, Tinned
Shield Coverage 85%
Base Product Number 155331
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8544.49.3040
Win Source Part Number 1124436-1553310005
Ultra Librarian 3D Model Ultra Librarian 1553310005 CAD Model

Description

The 1124436-1553310005 is a multi-conductor cable from Molex, LLC. It is part of the Flamar 155331 series and is designed for industrial and servo motor applications.

  • Wire Gauge: 14 AWG
  • Length: 1640.4 feet (500.0 meters)
  • Conductors: 4
  • Package Quantity: 500 pieces
  • Ratings: UL Style 21223
  • Shield Material: Copper, tinned
  • Conductor Material: Copper, bare
  • Jacket Insulation Material: Polyurethane (PU)
  • Jacket Diameter: 0.417 inches (10.59mm)
  • Shield Type: Braid
  • Shield Coverage: 85%
  • Temperature Range: -40°C to 80°C
  • ECCN: EAR99

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7530 $81.5060
4+ $33.4384 $133.7536
6+ $32.3931 $194.3586
8+ $31.3490 $250.7920
10+ $30.3037 $303.0370
13+ $27.1691 $353.1983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,266 pieces
In Stock: 7,633 pieces Factory Stock: 7,633 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess