EN
  • EN
  • DE

CA5140-000

Part No CA5140-000
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 3COND 22AWG WHITE SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper Alloy, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.111" (2.82mm)
Shield Type Braid
Jacket Color White
Voltage 600 V
Temperature Range - Operating 200°C
Jacket (Insulation) Thickness 0.0050" (0.127mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Nickel Coated
Shield Coverage 90%
Base Product Number CA51
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 425709-CA5140-000
Ultra Librarian 3D Model Ultra Librarian CA5140-000 CAD Model

Description

The 425709-CA5140-000 is a multi-conductor cable from TE Connectivity.

  • AWG: 22
  • Voltage Rating: 600 V
  • Number of Conductors: 3
  • Shield Material: copper with nickel coating
  • Conductor Material: copper alloy with silver coating
  • Jacket (insulation) Material: ethylene tetrafluoroethylene (ETFE)
  • Jacket Color: white
  • Shield Coverage: 90%
  • Operating Temperatures: up to 200°C
  • Status: active

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0043 $89.0043
2+ $86.2231 $172.4462
3+ $83.4418 $250.3254
4+ $80.6606 $322.6424
5+ $72.3169 $361.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess