EN
  • EN
  • DE

C93403

Part No C93403
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series MT2, AXICOM
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 6.3 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 17.1 VDC
Must Release Voltage 2.4 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Relay Type Telecom
Coil Resistance 3.87 kOhms
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Other Names 1-1462000-3,PB1126
Standard Package 25
Win Source Part Number 1052033-C93403
Ultra Librarian 3D Model Ultra Librarian C93403 CAD Model

Description

The 1052033-C93403 is an electronic component that falls under the category of relays and signal relays, up to 2 amps.

  • Series: MT2, AXICOM
  • Package: Tube
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver nickel (AgNi), gold (Au)
  • Standard Package: 25
  • Coil Resistance: 3.87 kOhms
  • Coil Current: 6.3 mA
  • Operate Time: 5 ms
  • Relay Type: Telecom
  • Coil Type: Non-latching
  • Coil Voltage: 24VDC
  • Contact Rating (Current): 2A
  • Switching Voltage: 250VAC, 220VDC - Max
  • Release Time: 3 ms
  • Mounting Type: Through-hole
  • Temperature Range: -55°C to 85°C
  • Alternative parts: V23079D1005B301, 1-1393788-6, 3-1393788-7, TX2-24V-TH, G6SU-2F-TR-DC24, G6SU-2 DC241-1462000-3, and 114620003
  • ECCN: EAR99
  • MSL level: 1 (unlimited)
  • Must Operate Voltage: 17.1 VDC
  • Must Release Voltage: 2.4 VDC
  • REACH status: vendor undefined
  • HTSUS code: 8536.41.0020
  • Manufacturer: TE Connectivity Potter & Brumfield Relays
  • Also known as: 1-1462000-3 and PB1126

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess