EN
  • EN
  • DE

UPD71065G-E2

Part No UPD71065G-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102976-UPD71065G-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD71065G-E2 CAD Model

Description

The UPD71065G-E2 is a Programmable Communication Interface (PCI) controller manufactured by NEC. It is likely a variant of the UPD71065G, potentially with enhanced features, improved power efficiency, or modifications tailored to specific applications. Like its predecessor, this chip is designed to facilitate data communication between a system's central processing unit (CPU) and peripheral devices, often within an embedded system or industrial control application.

Applications

  • Industrial automation systems
  • Embedded systems requiring serial communication
  • Data logging and acquisition systems
  • Communication interfaces for specialized devices
  • Instrumentation and measurement equipment

Features

  • Programmable serial communication interface
  • Support for various communication protocols (e.g., UART, SPI, I2C)
  • Buffered data transfer for efficient handling of data streams
  • Interrupt handling capabilities for real-time responsiveness
  • Clock generation and control for synchronized communication
  • Flexible baud rate generation to adapt to different communication speeds
  • Low power consumption for energy-efficient operation

Benefits

  • Enables reliable and efficient data communication between the CPU and peripheral devices
  • Reduces CPU overhead by handling serial communication tasks, freeing up CPU resources
  • Provides flexibility in configuring communication protocols to meet specific requirements
  • Simplifies system design with integrated communication functions, reducing the need for external components
  • Improves system performance through efficient data transfer and reduced CPU load
  • Cost-effective solution for a wide range of serial communication applications

The UPD71065G-E2 likely operates with a supply voltage of 3.3V or 5V, depending on the application and system requirements. It might be available in a surface-mount package, allowing for more compact designs. The specific datasheet is essential for confirming detailed electrical characteristics, pin configurations, and application notes to ensure proper integration and optimal performance. The '-E2' suffix suggests potential enhancements or modifications compared to the base UPD71065G model.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess