The BTA1-10-10-1-B is a precision thin film chip resistor array manufactured by TE Connectivity. This resistor network offers excellent stability and accuracy, making it ideal for applications requiring precise resistance values and tight tolerances. It consists of multiple resistors integrated into a single package.
Applications:
- Voltage dividers
- Current sensing circuits
- Feedback networks
- Instrumentation amplifiers
- Precision control circuits
Features:
- Thin film technology for high precision
- Four isolated resistors in one package
- Excellent temperature coefficient of resistance (TCR)
- Tight resistance tolerance
- RoHS compliant
Benefits:
- Reduces component count and board space
- Improves circuit accuracy and stability
- Simplifies assembly and reduces manufacturing costs
- Enhances reliability compared to using discrete resistors
- Facilitates precision circuit design
Additional Details:
The BTA1-10-10-1-B resistor network features four resistors with a resistance value of 10 kΩ each. It has a tolerance of ±0.1% and a TCR of ±10 ppm/°C, ensuring minimal resistance variation over temperature. The power rating per resistor is typically 0.1W. It is available in a small surface mount package, facilitating automated assembly processes. The thin film construction ensures long-term stability and reliability. This resistor network is well-suited for applications where high precision and stability are critical, such as in medical devices, industrial control systems, and precision instrumentation.