EN
  • EN
  • DE

AD9740ARUZRL7

Part No AD9740ARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 210MSPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±0.15, ±0.12
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 131569-AD9740ARUZRL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9740ARUZRL7 CAD Model

Description

Product Overview: AD9740ARUZRL7 - Analog Devices Inc.

The AD9740ARUZRL7 is a high-performance, 10-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This DAC is part of the TxDAC series, which are known for their exceptional dynamic performance and are often utilized in demanding applications that require high-speed data conversion with accurate signal reproduction.

Key Features

  • Resolution: 10-bit
  • Sampling Rate: Up to 125 MSPS
  • Output Range: Programmable
  • Interface: Parallel
  • Supply Voltage: 3.3V
  • Package: 28-TSSOP (0.173", 4.40mm Width)
  • RoHS: Compliant

Applications

The AD9740ARUZRL7 is suitable for a wide range of applications, including:

  • Wireless communication systems
  • Base stations
  • Cable modem termination systems
  • Direct digital synthesis (DDS)
  • Instrumentation

Performance

This DAC provides a high level of dynamic performance, which includes excellent spurious-free dynamic range (SFDR) and low noise at high frequencies. This makes it ideal for applications that require a clean, stable, and precise signal generation. With its high-speed interface and fast data throughput, the AD9740ARUZRL7 ensures minimal latency and is capable of supporting the demands of high-speed signal processing.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9740ARUZRL7 is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure high reliability and performance consistency. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Ordering Information

For ordering, the AD9740ARUZRL7 comes in a tape and reel packaging, making it suitable for high-volume production environments. For detailed information, including pricing and availability, customers are advised to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2930 $54.8790
7+ $15.0097 $105.0679
11+ $14.5406 $159.9466
15+ $14.0716 $211.0740
19+ $13.6025 $258.4475
25+ $12.1954 $304.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,182 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess