EN
  • EN
  • DE

PEB4365TV1.2

Part No PEB4365TV1.2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272573-PEB4365TV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB4365TV1.2 CAD Model

Description

The PEB4365TV1.2 is a Single Channel Codec Filter (SCIF) device manufactured by Infineon Technologies. It is primarily used in telecommunications equipment to convert analog voice signals into digital data and vice versa, while also filtering out unwanted noise and interference. This device integrates the codec and filter functions into a single chip, simplifying the design and reducing the board space required in communication systems.

Applications:

  • Digital telephone sets
  • Voice over IP (VoIP) gateways
  • Private Branch Exchange (PBX) systems
  • Central office switching equipment
  • Voice mail systems

Features:

  • Single-channel codec and filter
  • A-law and μ-law companding selectable
  • Programmable gain adjustment
  • Integrated transmit and receive filters
  • Low power consumption
  • Digital signal processing capabilities
  • Serial interface for digital control
  • On-chip voltage reference
  • Clock generation circuit

Benefits:

  • Reduced component count and board space
  • Simplified system design
  • Improved voice quality
  • Lower power consumption, suitable for battery-powered applications
  • Flexible configuration through digital control
  • Cost-effective solution

Additional Details:

The PEB4365TV1.2 typically operates with a 3.3V or 5V power supply. It performs analog-to-digital (A/D) and digital-to-analog (D/A) conversion for voice signals. The device is often controlled by a microcontroller or digital signal processor (DSP) through a serial interface, allowing for dynamic adjustment of gain and other parameters. The integrated filters are designed to meet industry standards for voiceband communication. The device is typically available in a small surface-mount package to minimize board space requirements. It integrates filtering functions that remove out-of-band noise, which improves the signal-to-noise ratio. The programmable gain adjustment allows the signal levels to be optimized for different applications.

It also supports both A-law and μ-law companding, which are standardized techniques for compressing voice signals, which allows for a wider dynamic range to be represented with a smaller number of bits, thereby improving the efficiency of voice transmission. The SCIF provides a reliable and cost-effective solution for voice communication systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess