EN
  • EN
  • DE

PEB2052NV1.5

Part No PEB2052NV1.5
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272408-PEB2052NV1.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2052NV1.5 CAD Model

Description

The PEB2052NV1.5, produced by Infineon Technologies, is an ISDN Communication Controller. It facilitates the efficient management of ISDN (Integrated Services Digital Network) communication channels, offering robust connectivity and control for various ISDN-based applications.

Applications:

  • ISDN Terminal Adapters: Employs the PEB2052NV1.5 to manage communication between non-ISDN devices and ISDN networks.
  • ISDN Telephones: Integrates the controller to handle network connections and communication protocols within ISDN phones.
  • PBX Systems: Utilizes this controller in Private Branch Exchange systems to provide ISDN connectivity for internal extensions.
  • ISDN Routers: Incorporates the controller to manage subscriber access and overall network connectivity.
  • Data Communication Devices: Leverages the controller for data communication devices necessitating ISDN connectivity.

Features:

  • Integrated Protocol Handling: Manages essential ISDN protocols for seamless communication.
  • B-Channel and D-Channel Support: Offers support for both B-channels, utilized for voice and data transmission, and the D-channel, which handles signaling and control information.
  • TE/NT Mode Support: Supports both Terminal Equipment (TE) and Network Termination (NT) modes for flexible deployment options.
  • HDLC Controller: Integrates an HDLC (High-Level Data Link Control) controller for reliable data transmission.
  • Flexible Interrupt Handling: Provides flexible interrupt handling capabilities for efficient system operation.

Benefits:

  • Efficient ISDN Management: Provides streamlined and reliable management of ISDN communication channels.
  • Enhanced Network Performance: Optimizes network performance through efficient protocol handling and data transmission.
  • Versatile Connectivity: Facilitates versatile connectivity options with integrated B-channel and D-channel support.
  • Flexible Integration: Allows flexible integration into various ISDN terminal and network devices.
  • Reliable Data Transmission: Ensures reliable data transmission through the HDLC controller.

Additional Details:

The PEB2052NV1.5 is designed to streamline the communication process in ISDN systems. It manages the physical layer and data link layer protocols, ensuring robust connectivity and efficient data transmission. The integration of an HDLC controller further enhances the reliability of data communication. The controller's flexible design allows it to be seamlessly integrated into various ISDN devices, optimizing network performance and ensuring reliable communication.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess