The Molex 52207-0460 is a Flat Flex Cable (FFC) connector. It is designed for connecting FFC/FPC (Flexible Printed Circuit) cables in various electronic devices. These connectors are known for their compact size and reliable connection, making them ideal for applications where space is limited.
Applications
- LCDs and Displays
- Notebook computers
- Printers
- Scanners
- Digital Cameras
Features
- FFC/FPC Connector
- Number of Circuits: 4
- Pitch: 1.0 mm
- Surface Mount Termination
- RoHS Compliant
Benefits
- Compact size for space-constrained applications.
- Reliable connection for optimal performance.
- Easy integration into automated assembly processes.
- Durable construction for long-term reliability.
- Environmentally friendly due to RoHS compliance.
Additional Details
The 52207-0460 features a top contact configuration. The housing material is typically a high-temperature thermoplastic, suitable for reflow soldering processes. The operating temperature range is generally -40°C to +85°C (consult the datasheet to confirm). Proper cable insertion and extraction techniques are essential for maintaining the integrity of the connection. Mating FFC/FPC cable thickness should conform to the manufacturer's specifications for optimal performance.
Note: Always refer to the manufacturer's datasheet for precise technical specifications, mating recommendations, and application guidelines.