EN
  • EN
  • DE
Part No A800
Manufacturer TE Connectivity
Catalog RF Antennas
Description WHIP AB 1/4 806-896MHZ / RF Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr TE Connectivity Laird
Series -
Package Bulk
Product Status Obsolete
Frequency Group -
Frequency (Center/Band) -
Frequency Range -
Antenna Type -
VSWR -
Return Loss -
Gain -
Features -
Termination -
Ingress Protection -
Mounting Type -
Height (Max) -
Applications -
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8529.10.9100
Win Source Part Number 1352754-A800
Ultra Librarian 3D Model Ultra Librarian A800 CAD Model

Description

The TE Connectivity Laird RF antenna is an obsolete product.

  • Win Source Part Number: 1352754-A800
  • Series: N/A
  • Package / Case: N/A
  • Application: RF/Wireless
  • Features: N/A
  • Mounting Type: N/A
  • Ingress Protection: N/A
  • Frequency Group: N/A
  • Frequency Range: N/A
  • Antenna Type: N/A
  • HTSUS: 8529.10.9100
  • ECCN: 5A991G
  • Height (Max): N/A
  • Description: Please note that further details about this antenna may not be available due to its obsolete status.

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess