EN
  • EN
  • DE
  • IT

8S42-100FR-CS8184

Part No 8S42-100FR-CS8184
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description 8S42-100FR-CS8184  /  Heat Shrink Boot, Transition - Breakout, 8:1 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Chem-X 8S
Package Bulk
Features Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant
Color Black
Material Polyolefin (PO), Flexible
Large Diameter Supplied 2.520" (64.01mm)
Large Diameter Recovered 0.750" (19.05mm)
Small Diameter Supplied 0.870" (22.10mm)
Small Diameter Recovered 0.130" (3.30mm)
Large Recovered Length 2.650" (67.31mm)
Small Recovered Length 1.417" (35.99mm)
Base Product Number 8S42
MSL Level Not Applicable
REACH Status REACH Unaffected
Other Names C32569N002
Standard Package 100
Win Source Part Number 1053379-8S42-100FR-CS8184
Ultra Librarian 3D Model Ultra Librarian 8S42-100FR-CS8184 CAD Model

Description

This heat shrink boot, with the Win Source Part Number 1053379-8S42-100FR-CS8184, is from the Chem-X 8S series and comes in black color.

  • Abrasion Resistant: Yes
  • Adhesive Coating: Yes
  • Corrosion Resistant: Yes
  • Flame Retardant: Yes
  • Weather Resistant: Yes
  • Package: Bulk
  • Standard Package: 100
  • Material: Polyolefin (PO)
  • Material Feature: Flexible
  • Large Diameter Supplied: 2.520" (64.01mm)
  • Large Diameter Recovered: 0.750" (19.05mm)
  • Small Diameter Supplied: 0.870" (22.10mm)
  • Small Diameter Recovered: 0.130" (3.30mm)
  • Large Recovered Length: 2.650" (67.31mm)
  • Small Recovered Length: 1.417" (35.99mm)
  • Alternative Parts (Cross-Reference): 8S42-100FR-CS8184C32569N002
  • REACH Status: REACH unaffected

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
Lowest to $80.0946
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess