Products specifications Report Issue?

Category Tools>Crimpers, Applicators, Presses - Accessories
Mfr TE Connectivity
Series -
Package Bulk
Accessory Type -
For Use With/Related Products -
Base Product Number 854657
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1381207-854657-1
Ultra Librarian 3D Model Ultra Librarian 854657-1 CAD Model

Description

The 1198343 is a crimpers, applicators, presses - accessory from TE Connectivity.

  • Package: Bulk
  • RoHS Compliance: Not Applicable
  • Moisture Sensitivity Level: Not Applicable
  • Standard Package: 1 pc
  • Manufacturer: TE Connectivity
  • Base Product Number: 854657

You May Also Be Interested in

Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
ECAD model for 75110
Panduit Corp
12 TON CRIMP TOOL ,EA
Need more? Email Us
ECAD model for CT-2931/ST
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $52.5525
ECAD model for 40211
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
ECAD model for 40069
TE Connectivity
DIES KIT SHELL
Need more? Email Us
ECAD model for 1891771-2
TE Connectivity
EXTRACTION TOOL
Need more? Email Us
ECAD model for 715382-1
Astro Tool Corp
TOOL REMOVAL 12 GA
Need more? Email Us
ECAD model for ATC 2105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention