Products specifications Report Issue?

Category Tools - Insertion, Extraction
Mfr TE Connectivity
Series *
Package Bulk
Product Status Obsolete
Base Product Number 715382
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 1034989-715382-1
Ultra Librarian 3D Model Ultra Librarian 715382-1 CAD Model

Description

The TE Connectivity 1034989-715382-1 is a bulk insertion and extraction tool designed for use with electronic components.

  • Category: Tools - Insertion, Extraction
  • Series: Obsolete
  • Package: 5 pieces
  • ECCN: EAR99
  • MSL Level: 1
  • Shelf Life: Unlimited
  • HTSUS Code: 8205.59.8000

You May Also Be Interested in

Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Need more? Email Us
ECAD model for 30342
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
ECAD model for TG90-21A
Tempo Communications
TOOL PUNCHDOWN IMPACT 630 BLADE
Need more? Email Us
ECAD model for PA3535
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
ECAD model for VDV026-211
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
ECAD model for YC-610R
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
ECAD model for TPK-6000
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
ECAD model for WC-310
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
ECAD model for P600A
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Lowest to $359.4393
ECAD model for WC-610M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention