Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 7
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.101" (2.56mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 200V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness 78.7µin (2.00µm)
Housing Color Natural
Actuator Color Black
Base Product Number 84952
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-84952-7TR,-84952-7-SI,84952-7-ND,A101388DKR,A101388CT,849527,A101388TR
Standard Package 1,500
Win Source Part Number 1158714-84952-7
Ultra Librarian 3D Model Ultra Librarian 84952-7 CAD Model

Description

TE Connectivity AMP Connectors' 1158714-84952-7 is a FFC, FPC (Flat Flexible) Connector with a pitch of 0.039" (1.00mm) and 7 positions.

  • Pitch: 0.039" (1.00mm)
  • Positions: 7
  • Features: Solder retention, zero insertion force (ZIF), and a slide lock
  • Connector/Contact Type: Contacts, bottom
  • Cable End Type: Straight
  • Housing Material: Liquid crystal polymer (LCP), glass filled
  • Actuator Material: Polyamide (PA), nylon, glass filled
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Current Rating: 1A
  • Temperature Range: -40°C ~ 85°C
  • Package: Tape & reel
  • Standard Package: 1,500

You May Also Be Interested in

AVX Corp/Kyocera Corp
FPC 0.5MM / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.4631
ECAD model for 086210020340800A+
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
ECAD model for 30FMN-BMT-A-TF(LF)(SN)
Hirose Electric Co Ltd
CONN FFC PLUG 41POS 0.5MM / 41 Position FFC Connector Plug 0.020" (0.50mm) Free Hanging (In-Line)
Lowest to $1.1782
ECAD model for FX16M2-41P-HC
TE Connectivity
CONN FPC TOP 22POS 1MM R/A / 22 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $1.5562
ECAD model for 2-84953-2
Amphenol
CONN FFC BOTTOM 20POS 0.80MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.031" (0.80mm) Surface Mount, Right Angle
Lowest to $1.2784
ECAD model for SFR20R-1STE1LF
Molex, LLC
FFC / FPC Board Connector, Surface Mount, Receptacle, 22, Top, 1 mm
Lowest to $4.4201
ECAD model for 522072285
Amphenol
CONN FPC BOTTOM 10POS 1.00MM R/A / 10 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5475
ECAD model for SFW10R-1STAE1LF
Molex, LLC
0.5 FPC ZIF FOR SMT ASSY10C / Position Connector
Need more? Email Us
ECAD model for 52745-1096
Hirose Electric Co Ltd
CONN FFC BOTTOM 50POS 0.5MM R/A / 50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7395
ECAD model for FH28K-50S-0.5SH

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
465+ $0.3260 $151.5900
635+ $0.3155 $200.3425
820+ $0.3050 $250.1000
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,002 pieces
MOQ: 125 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention