EN
  • EN
  • DE

8-1393239-4

Part No 8-1393239-4
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 16A 3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Series RT1 Bistable, SCHRACK
Packaging Tube
Relay Type General
Coil Type Latching, Dual Coil
Coil Current 200mA
Coil Voltage 3VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 16A
Switching Voltage 400VAC - Max
Turn On Voltage (Maximum) 2.1 VDC
Operate Time 10ms
Release Time 10ms
Features Insulation - Class F, Sealed - Flux Protection
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver Nickel (AgNi)
Coil Power 600 mW
Coil Resistance 15 Ohms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 766278-8-1393239-4
Popularity Medium
Supply and Demand Status Limited
Family Name 1393239
Introduction Date September 24, 2010
ECCN EAR99
Country of Origin Switzerland
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 8-1393239-4 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 766278-8-1393239-4 is a bistable RT1 SCHRACK series relay.

  • Termination Style: PC pin
  • Mounting Style: Through Hole
  • Operating Temperature Range: -40°C ~ 85°C
  • Features: Insulation - class F, Sealed - flux protection
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Nickel (AgNi)
  • Coil Resistance: 15 Ohms
  • Coil Current: 200mA
  • Operate Time: 10ms
  • Relay Type: General
  • Coil Type: Latching, Dual Coil
  • Coil Voltage: 3VDC
  • Contact Rating (Current): 16A
  • Switching Voltage: 400VAC - Max
  • Release Time: 10ms
  • Coil Power: 600 mW
  • Family Name: 1393239
  • Supply and Demand Status: Limited
  • Turn On Voltage (Maximum): 2.1 VDC
  • Turn Off Voltage (Minimum): Not Available
  • Introduction Date: September 24, 2010
  • ECCN: EAR99
  • Country of Origin: Switzerland
  • Estimated EOL Date: 2024
  • Halogen-Free Compliant: No

You May Also Be Interested in

Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8791 $54.3955
12+ $8.9264 $107.1168
18+ $8.6475 $155.6550
24+ $8.3685 $200.8440
31+ $8.0896 $250.7776
42+ $7.2527 $304.6134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess