EN
  • EN
  • DE

1SMA5916BT3

Part No 1SMA5916BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 4.3 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name 1SMA5916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905766-1SMA5916BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5916BT3 CAD Model

Description

1SMA5916BT3 Zener Voltage Regulators by ON Semiconductor

The 1SMA5916BT3 is a robust Zener voltage regulator designed by ON Semiconductor, renowned for its reliability and efficiency in voltage regulation. This component is specifically engineered to provide a precise voltage clamping mechanism, which is essential for protecting sensitive electronics from voltage spikes and surges.

With a nominal Zener voltage range from 3.3 V to 68 V, the 1SMA5916BT3 caters to a wide array of applications, making it a versatile choice for designers. Each device is standardized for Zener voltage and has a tolerance of ±5%, ensuring consistent performance across the board.

This Zener voltage regulator comes in a compact SMA package, making it suitable for high-density circuit board designs where space is at a premium. Despite its small size, it does not compromise on power, with a power dissipation of 1.5 watts, which is impressive for its class. The package is also designed for optimal thermal performance, ensuring that the device operates within its specified temperature range even under high power dissipation scenarios.

The 1SMA5916BT3 is characterized for operation from -55°C to +150°C, providing a wide operating temperature range that is crucial for applications that may experience extreme temperature variations. This feature makes it an ideal choice for industrial and automotive environments where reliability under harsh conditions is a must.

ON Semiconductor has designed the 1SMA5916BT3 with the highest standards of quality, ensuring that it meets or exceeds the requirements of the most demanding electronic applications. It is also compliant with the RoHS directive, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

In summary, the 1SMA5916BT3 Zener voltage regulator is a high-performance, versatile component that offers precise voltage control, robust thermal performance, and reliable operation across a wide temperature range. Its compact form factor and compliance with environmental standards make it a responsible and strategic choice for electronic designers and manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1138 $50.0720
1,075+ $0.0934 $100.4050
1,660+ $0.0905 $150.2300
2,285+ $0.0876 $200.1660
2,955+ $0.0847 $250.2885
3,955+ $0.0759 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess