EN
  • EN
  • DE

794956-1

Part No 794956-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series VAL-U-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Finish Tin
Base Product Number 794956
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 794956-1-ND,-794956-1-CSI,-794956-1-LSI,7949561,-794956-1-SI,A99267TR,A99267CT
Standard Package 3,500
Win Source Part Number 982031-794956-1
Ultra Librarian 3D Model Ultra Librarian 794956-1 CAD Model

Description

The TE Connectivity AMP Connectors 794956-1 is a socket contact used in rectangular connectors.

  • Series: VAL-U-LOK
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Contact Finish: Tin
  • Contact Type: Stamped
  • Wire Gauge: 18-22 AWG
  • Contact Termination: Crimp
  • Standard Package: 3,500
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
CUI Inc.
CONN PWR JACK 1.3X3.4MM SOLDER
Lowest to $1.5327

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,890 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess