EN
  • EN
  • DE

MAX3161ECAG+T

Part No MAX3161ECAG+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description MAX3161 Series 10 Mbps 5.5 V RS-232/RS-485/RS-422 Multiprotocol Trans. -SSOP-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 10 Mbps
Lead Free Yes
Logic Function Transceiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 2.5 mA
Number of Drivers 1
Number of Pins 24
Number of Receivers 1
Number of Transceivers 1
Operating Supply Voltage 5.5 V
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075247-MAX3161ECAG+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3161ECAG+T CAD Model

Description

Product Overview: MAX3161ECAG+T by Maxim Integrated

The MAX3161ECAG+T from Maxim Integrated is a versatile communication interface integrated circuit that combines the functionality of a universal asynchronous receiver-transmitter (UART) with that of an RS-232/RS-485/RS-422 transceiver. This multifunctional component is designed to facilitate serial communication in a wide array of applications, ranging from industrial control systems to network management.

Key Features

  • Integrated UART and Transceiver: This IC consolidates a UART interface and RS-232/RS-485/RS-422 transceiver functionality into a single package, reducing component count and saving board space.
  • Flexible Interface Options: The MAX3161ECAG+T supports multiple serial interface standards, allowing for easy integration into various communication systems without the need for additional components.
  • High Data Rate: The device is capable of data rates up to 250kbps in RS-485/RS-422 mode and up to 1Mbps in RS-232 mode, facilitating high-speed data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The MAX3161ECAG+T is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Surface-Mount Package: The IC is available in a 24-pin SSOP package, ideal for compact circuit designs.

Applications

The MAX3161ECAG+T is a highly adaptable component that can be employed in various applications, including:

  • Industrial Control and Automation
  • Point of Sale (POS) Systems
  • Networking Equipment
  • Data Acquisition Systems
  • Security Systems

Conclusion

Maxim Integrated's MAX3161ECAG+T is an all-in-one solution for serial communication requirements, offering flexibility, high data rate capabilities, and low power consumption. Its robust design ensures reliable operation in diverse environments, making it an ideal choice for designers looking to simplify their interface designs while maintaining high performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess