EN
  • EN
  • DE

MC34912G5AC

Part No MC34912G5AC
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LIN System Basis Chip with DC Motor Pre-driver and Current Sense | IC SYSTEM BASIS CHIP LIN 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications System Basis Chip
Supply Current 4.5mA
Supply Voltage (V) 5.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC34912
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1218731-MC34912G5AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34912G5AC CAD Model

Description

The NXP MC34912G5AC is a high-performance, automotive-grade communication IC designed for advanced vehicle applications. As part of NXP's extensive portfolio of automotive solutions, this product stands out for its robustness, reliability, and integration capabilities in vehicular communication systems.

Key Features

  • High-Speed CAN Interface: The device includes a Controller Area Network (CAN) interface that supports the CAN 2.0B protocol. It is capable of high-speed communication up to 1 Mbps, making it ideal for real-time applications where quick data transfer is crucial.
  • Low Power Mode: With an emphasis on energy efficiency, the MC34912G5AC features a low-power mode to reduce power consumption when the vehicle is in idle or switched off, thereby extending battery life.
  • Advanced Security: Security is paramount in automotive communication. The IC comes with features designed to prevent unauthorized access and ensure secure data transmission.
  • Wide Operating Voltage Range: This product is engineered to withstand the fluctuating voltages typical in automotive environments, with an operating voltage range that ensures consistent performance.

Applications

The MC34912G5AC is versatile and can be used in a variety of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Telematics

Quality and Reliability

As with all NXP products, the MC34912G5AC is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design is suited to withstand the harsh conditions encountered in automotive environments, including extreme temperatures, vibrations, and electromagnetic disturbances.

Integration and Support

NXP provides comprehensive technical support for the MC34912G5AC, including datasheets, application notes, and design resources to facilitate its integration into automotive systems. The company's global network of engineering support is available to assist customers with implementation and to ensure the successful deployment of their products.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5320 $60.0440
40+ $2.8979 $115.9160
62+ $2.8078 $174.0836
86+ $2.7166 $233.6276
110+ $2.6265 $288.9150
148+ $2.3550 $348.5400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess