The 74HCT240D-T is a high-performance, integrated circuit from NXP Semiconductors, renowned for its reliability and versatility in digital applications. This product is a part of the 74HCT family, which is compatible with TTL levels and designed to operate at the same speed as the original 74 series but with a reduced power consumption.
Key Features
- Logic Type: Octal Inverting Buffer/Line Driver
- Logic Family: HCT
- Number of Channels: 8
- Output Type: 3-State Inverting
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package Type: SOIC-20
Advanced Specifications
The 74HCT240D-T features a balanced propagation delay and transition times, which ensures fast operation and improved system performance. It is equipped with eight inverting buffer/line drivers with 3-state outputs, which can be used as either a buffer or a line driver, making it ideal for driving bus lines or buffering memory address registers.
Applications
This versatile chip is commonly used in a variety of digital circuits, where it provides a robust interface between different logic families, or drives heavy loads. Typical applications include:
- Data buses
- Memory address drivers
- Control bus drivers
- Buffer memory address registers
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT240D-T is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is also compliant with the latest industry standards for environmental sustainability.
Ordering Information
The 74HCT240D-T is available in a tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the NXP Semiconductors official website or contact their sales representatives.