EN
  • EN
  • DE

MIC2027-2YWM

Part No MIC2027-2YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad USB Power Distribution Switch | IC USB DISTRIB SW QUAD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MIC2027
Manufacturer Pack Quantity 47
MSL Level 2 (1 Year)
Win Source Part Number 1222055-MIC2027-2YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2027-2YWM CAD Model

Description

Microchip Technology MIC2027-2YWM Overview

The MIC2027-2YWM from Microchip Technology is a robust integrated circuit designed to manage power distribution in various electronic applications. This single-channel power distribution switch provides a compact and efficient solution for USB and other hot-swap applications where heavy capacitive loads and short circuits are likely to be encountered.

Key Features

  • Current Limiting: The device is equipped with an adjustable current limit feature, which prevents damage to host devices from over-current conditions. This ensures safe operation and extends the lifespan of both the power switch and the systems it protects.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the MIC2027-2YWM actively prevents overheating. When the junction temperature exceeds safe limits, the switch turns off, providing an additional layer of safety.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within an acceptable range, thereby safeguarding the downstream components from low voltage conditions.
  • Status Flag: An integrated status flag output allows for real-time monitoring of the switch's condition, enabling system diagnostics and signaling to the host when a fault condition occurs.
  • Reverse Current Protection: The MIC2027-2YWM offers protection against reverse currents, which can occur when the output voltage exceeds the input voltage, protecting the circuit from potential damage.

Applications

The versatility of the MIC2027-2YWM makes it suitable for a wide range of applications, including:

  • USB power management and distribution
  • Hot-swap power supplies
  • Peripheral power control

Package and Reliability

The MIC2027-2YWM comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its design is optimized for reliability, with built-in electrostatic discharge (ESD) protection, ensuring robust performance in challenging environments.

Overall, the MIC2027-2YWM from Microchip Technology is a high-performance power management solution that offers advanced features to ensure safe and efficient operation in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess