Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series AMPSEAL 16 HDSF
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Finish Gold
Contact Finish Thickness -
Base Product Number 776300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363181-776300-1
Ultra Librarian 3D Model Ultra Librarian 776300-1 CAD Model

Description

The 1363181-776300-1 is a rectangular connector contact from TE Connectivity AMP Connectors.

  • Series: AMPSEAL 16 HDSF
  • Configuration: Pin
  • Termination: Crimp
  • Wire Gauge: 14 to 18 AWG
  • Contact Finish: Gold
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

3M
CONN RCPT 4POS 0.1 GOLD PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 38204-62S3-000PL
Others
Need more? Email Us
ECAD model for SAM9773
Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD / 64 Position Connector Differential Pair Array, Male Surface Mount Gold
Need more? Email Us
ECAD model for QMS-032-05.75-L-D-DP-A
Sullins Connector Solutions
CONN HEADER VERT 8POS 1.27MM / Connector Header Through Hole 8 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for GRPB081VWVN-RC
Molex, LLC
0.40mm (.016") Pitch Board-to-Board SlimStack Plug, SMT, Dual Row, Vertical Stacking, 0.90mm (.035") | CONN PLUG 44POS SMD GOLD
Lowest to $2.2599
ECAD model for 5015944411
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Hirose Electric Co Ltd
CONNECTOR / Connector Header position
Need more? Email Us
ECAD model for MCN51-30P3-DS
Molex, LLC
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Lowest to $6.1159
ECAD model for 0039290083

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2598 $50.3920
100+ $1.0337 $103.3700
150+ $1.0014 $150.2100
210+ $0.9691 $203.5110
270+ $0.9368 $252.9360
360+ $0.8399 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention