Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features 4 Position Header Connector 0.200" (5.08mm) Through Hole Tin
Manufacturer TE Connectivity
Series Commercial MATE-N-LOK
Package Bulk
Mounting Through Hole
Family Name 770997
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -770997-1-SI, 2266-770997-1, 7709971
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858201-770997-1
Ultra Librarian 3D Model Ultra Librarian 770997-1 CAD Model

Description

The Commercial MATE-N-LOK 4 Position Header Connector is a through-hole tin mounting connector that features a 0.200" (5.08mm) pitch from TE Connectivity.

  • Positions: 4
  • Mounting: Through-hole
  • Contact Finish: Tin
  • Pitch: 0.200" (5.08mm)
  • Family: 770997
  • Category: Connectors
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 18 weeks
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Other Part Numbers: -770997-1-SI, 2266-770997-1, 7709971

You May Also Be Interested in

Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire M6 Stud / CONN TERM RECT RING 70MM #M6
Need more? Email Us
ECAD model for LCMAX70-6-L
Hirose Electric Co Ltd
CONN PLUG HSG 30POS 1.00MM / 30 Rectangular Connectors - Housings Plug Beige 0.039" (1.00mm)
Lowest to $0.3139
ECAD model for DF19-30S-1C
Amphenol
CONN RCPT HSG 16POS 2.54MM / 16 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for 69176-016LF
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01
JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention