Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770904
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363360-770904-3
Ultra Librarian 3D Model Ultra Librarian 770904-3 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK Socket Contact is a multi-purpose contact designed for use in connectors.

  • Base Product Number: 770904
  • Contact Form: Stamped
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Gold
  • Contact Material: Brass
  • Termination: Crimp

You May Also Be Interested in

TE Connectivity
CONN SOCKET 24-28AWG GOLD CRIMP / Socket Contact Gold Crimp 24-28 AWG Stamped
Lowest to $0.1537
ECAD model for 66505-4
TE Connectivity
CONN PIN 16-18AWG GOLD CRIMP / Pin Contact Gold Crimp 16-18 AWG Stamped
Lowest to $3.1976
ECAD model for 163082-2
TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Need more? Email Us
ECAD model for 770985-3
TE Connectivity
CONN SOCKET 14-18AWG GOLD CRIMP / Socket Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.3217
ECAD model for 66601-2
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP / Pin Contact Gold Crimp 20-24 AWG Stamped
Need more? Email Us
ECAD model for 1658539-2
TE Connectivity
CONN SOCKET 22-28AWG GOLD CRIMP / Socket Contact Gold Crimp 22-28 AWG Stamped
Need more? Email Us
ECAD model for 1658686-4
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP / Pin Contact Gold Crimp 20-24 AWG Stamped
Lowest to $1.0530
ECAD model for 66102-1
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG
Lowest to $0.1206
ECAD model for 1742350-1
TE Connectivity
CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for 1-770987-0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention