Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 1.5μA
Operating Supply Voltage 14 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783452-LTC3588EDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3588-2
Introduction Date July 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3588EDD-2#PBF CAD Model

Description

The LTC3588EDD-2#PBF from Linear Technology is a highly efficient energy harvesting product designed to convert and manage power from piezoelectric, solar, or magnetic sources. This compact and versatile integrated circuit (IC) is an essential component for low-power applications where primary batteries are impractical or where perpetual power is desired without the need for external power sources.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.7V to 20V, making it suitable for various energy harvesting transducers and storage elements.
  • Integrated Low-Loss Full-Wave Bridge: The LTC3588EDD-2#PBF includes an onboard low-loss full-wave bridge rectifier, which efficiently converts AC power from piezoelectric sources into usable DC power.
  • High Efficiency Conversion: Equipped with an integrated switching regulator capable of up to 94% conversion efficiency, ensuring maximum energy is harnessed and utilized.
  • Programmable Output Voltages: Users can set the output voltage to 1.8V, 2.5V, 3.3V, or 3.6V, accommodating a range of low-power applications and digital devices.
  • Adjustable Input Voltage Regulation: The input voltage regulation threshold can be adjusted via an external resistor divider, providing flexibility in optimizing the IC for different energy sources.
  • Low Quiescent Current: The LTC3588EDD-2#PBF features an ultra-low quiescent current, which is critical for maximizing the energy storage in intermittent or low-power harvesting conditions.
  • Overtemperature Protection: Built-in overtemperature protection ensures reliable operation under varying environmental conditions.

Applications

The LTC3588EDD-2#PBF is ideal for a wide range of applications, including:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Industrial Monitoring Devices
  • Portable and Wearable Electronics
  • Remote Power Supplies

Product Specifications

The LTC3588EDD-2#PBF comes in a compact 10-lead (3mm × 3mm) DFN package, offering a space-saving solution for modern electronic designs. Its robust design ensures performance and longevity in a multitude of environments, making it a go-to choice for designers looking to integrate energy harvesting capabilities into their products.

You May Also Be Interested in

Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Maxim Integrated
IC LOW POWER BATT MGMT 36WLP
Need more? Email Us
ECAD model for MAX14690AEWX+T
NXP / Nexperia
POWER MANAGEMENT IC I.MX7 PRE-
Need more? Email Us
ECAD model for MC32PF3000A2EPR2
Analog Devices Inc.
QUAD 30A OR SINGLE 120A UMODULE / Processor PMIC 330-BGA (22x15)
Lowest to $279.0735
ECAD model for LTM4681EY#PBF
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6A PG-TSDSO-14-22
Lowest to $2.1184
ECAD model for BTS70122EPAXUMA1
Maxim Integrated
IC PWR MGMT/SMART CARD INT 32QFN
Lowest to $1.7517
ECAD model for 73S8009C-32IM/F
Rohm Semiconductor
USB TYPE-C PD CONTROL LSI, RECEI / USB, Type-C Controller PMIC UQFN040V5050
Need more? Email Us
ECAD model for BM92T30MWV-ZE2
Semtech Corporation
FULL BRIDGE HIGH VOLTAGE FET DRI / Wireless Power Transmitter PMIC 28-QFN (5x5)
Lowest to $5.6478
ECAD model for TS61002-QFNR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention