Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770986
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377627-770986-3
Ultra Librarian 3D Model Ultra Librarian 770986-3 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK series multi-purpose socket contact is a reliable and versatile connector for various applications.

  • Contact Finish: Gold
  • Termination: Crimp
  • Wire Gauge: 22 ~ 26 AWG
  • Series: Mini-Universal MATE-N-LOK
  • Type: Stamped
  • Part Status: Active

You May Also Be Interested in

TE Connectivity
CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for 770903-3
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0786
ECAD model for 770904-4
TE Connectivity
CONT SOC ASM
Need more? Email Us
ECAD model for 4062-001-16141
TE Connectivity
CONN SOCKET GOLD SOLDER EYELET
Need more? Email Us
ECAD model for 202237-3
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-4
TE Connectivity
SOC, SF, SIZE 16, 16-20, SN/SN / Socket Contact Tin Crimp 16-20 AWG
Lowest to $0.5137
ECAD model for 1062-16-0677
TE Connectivity
CONN PIN 26-30AWG TIN CRIMP / Pin Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0724
ECAD model for 770835-1
Amphenol Sine Systems Corp
CONN PIN 16-20AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-202-16NKIT
Souriau-Sunbank by Eaton
CONN SOCKET 16-18AWG GOLD CRIMP
Need more? Email Us
ECAD model for SC16ML11D70

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention