EN
  • EN
  • DE

TE28F160C3TC70

Part No TE28F160C3TC70
Manufacturer Intel
Catalog Flash
Description IC FLASH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intel
Win Source Part Number 216215-TE28F160C3TC70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F160C3TC70 CAD Model

Description

The TE28F160C3TC70 is a 16-Mbit (16,777,216 bits) Flash memory device from Intel, organized as 2,097,152 bytes. It's built using advanced process technology for optimal performance and low power consumption. This device is crucial for embedded systems and other applications requiring non-volatile memory for storing data and code securely.

Applications

  • Embedded systems used in industrial automation
  • Network devices such as routers, switches, and hubs
  • Telecommunication equipment, including cellular base stations and handsets
  • Automotive control units and infotainment systems
  • Consumer electronics like digital cameras, portable media players, and gaming consoles

Features

  • 16-Mbit (2 MB) capacity
  • Organized as 2,097,152 bytes
  • High-speed read operations for quick data access
  • Fast programming and erase times for efficient updates
  • Low power consumption, extending battery life in portable devices
  • Wide operating temperature range for reliable performance in harsh environments
  • Sector erase architecture for flexible memory management
  • Configurable x8 or x16 data bus width for system design flexibility
  • Common Flash Interface (CFI) for standardized device identification
  • JEDEC standard compliance for ease of integration

Benefits

  • Reliable non-volatile storage for safeguarding critical data and program code.
  • Improved system responsiveness due to rapid data access speeds.
  • Reduced energy consumption, crucial for portable applications and energy-efficient designs.
  • Enhanced flexibility in system design through configurable data bus options.
  • Simplified integration and compatibility with industry-standard interfaces.
  • Efficient memory management with sector-level erase capabilities.
  • Robust performance in challenging environments thanks to its extended temperature range.

Additional Details

The TE28F160C3TC70 operates with a single power supply. Its sector erase architecture enables selective erasure and reprogramming of memory sections without affecting others. This facilitates efficient over-the-air (OTA) updates and data management. Error correction code (ECC) is often incorporated to further enhance data integrity. Available packaging options commonly include TSOP and BGA. The '70' in the part number likely specifies an access time of 70ns, indicating a faster read speed than the TE28F160C3TA90.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess