Products specifications Report Issue?

Connector Type Receptacle, Front Section
Contact Type Male or Female
Number of Positions 6
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632929-770051-1
Ultra Librarian 3D Model Ultra Librarian 770051-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 12POS TAB
Lowest to $1.8951
ECAD model for 282993-2
Hirose Electric Co Ltd
CONN PLUG HSG 4POS 7.92MM
Lowest to $0.5728
ECAD model for DF22A-4DEP-7.92C
Souriau-Sunbank by Eaton
CONN RCPT HSG 6POS 5.08MM
Need more? Email Us
ECAD model for SMS6RDH1
TE Connectivity
CONN RCPT HSG 8POS
Need more? Email Us
ECAD model for DT04-08PC-CE01
Amphenol Sine Systems Corp
CONN PLUG HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT06-12SB-RD01
Amphenol Sine Systems Corp
CONN PLUG HSG 2POS 14-20AWG
Need more? Email Us
ECAD model for AT06-2S-BRN
TE Connectivity
CONN RCPT HSG 4POS 5.00MM
Need more? Email Us
ECAD model for 928344-4
TE Connectivity
CONN RCPT HSG 4POS 4.50MM
Need more? Email Us
ECAD model for 776536-3
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT06-08SB-SR2BK

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention