Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 6
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 770020
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -405257429-SI-ND,-770020-1-SI,2266-770020-1,A14243,-405257429-CSI,-405257429-CSI-ND,-770020-1-CSI,-405257429-LSI,-405257429-SI,7700201
Standard Package 1
Win Source Part Number 1030953-770020-1
Ultra Librarian 3D Model Ultra Librarian 770020-1 CAD Model

Description

The Universal MATE-N-LOK II series connector is a high-quality rectangular connector housing designed for use in a wide range of electronic applications.

  • Positions: 6
  • Connector Type: Plug
  • Contact Type: Male or Female
  • Contact Termination: Crimp
  • Fastening: Latch-locked
  • Color: White
  • Mounting: Free-hanging (in-line)
  • Contacts Included: No

You May Also Be Interested in

TE Connectivity
CONN RCPT MULTI-BEAM 2POS PCB / 2 Connector Receptacle, Female Blade Sockets Through Hole, Right Angle Black Multi-Beam
Need more? Email Us
ECAD model for 2204403-1
Switchcraft Inc.
CONN PWR PLUG 2X5.5MM SOLDER
Need more? Email Us
ECAD model for S760
TE Connectivity
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Need more? Email Us
ECAD model for 1586037-8
TE Connectivity
CONN HEADER BLADE PWR 3P EDGE MT / 3 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
ECAD model for 223971-1
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to $2.4987
ECAD model for 694106106102
TE Connectivity
CONN RCPT BLADE PWR 8POS PCB / 8 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power
Lowest to $11.6185
ECAD model for 120953-5
CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER / Power Barrel Connector Jack 2.00mm ID (0.079"), 5.50mm OD (0.217") Panel Mount
Lowest to $5.6586
ECAD model for PJ-065A
CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Power Barrel Connector Jack 2.50mm ID (0.098"), 5.50mm OD (0.217") Surface Mount
Need more? Email Us
ECAD model for PJ-015BH-SMT-TR
TE Connectivity
CONN RECEPT 3MM 2POS MATE-N-LOK / 2 Rectangular Connectors - Housings Receptacle Black 0.118" (3.00mm)
Lowest to $0.3120
ECAD model for 1445022-2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8727 $56.7255
160+ $0.7161 $114.5760
245+ $0.6937 $169.9565
335+ $0.6713 $224.8855
435+ $0.6490 $282.3150
580+ $0.5818 $337.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention