Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male Pin
Number of Positions 2
Pitch 0.177" (4.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610587-776428-1
Ultra Librarian 3D Model Ultra Librarian 776428-1 CAD Model

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 6POS 3.50MM
Need more? Email Us
ECAD model for 0334720701
TE Connectivity
CONN RCPT HSG 4POS .093
Need more? Email Us
ECAD model for 770329-1
Molex, LLC
CONN RCPT HSG 16POS HYBRID
Need more? Email Us
ECAD model for 0349851602
TE Connectivity
CONN PLUG HSG 2POS 4.80MM
Need more? Email Us
ECAD model for 173090-2
TE Connectivity
CONN RCPT HSG 4POS 5.08MM
Need more? Email Us
ECAD model for 794132-1
Amphenol Sine Systems Corp
CONN RCPT HSG 3POS 14-20AWG
Need more? Email Us
ECAD model for AT04-3P-MM01BLK
TE Connectivity
CONN RCPT HSG 4POS BLACK
Need more? Email Us
ECAD model for 1-967640-1
TE Connectivity
CONN RCPT HSG 16POS 2.54MM
Need more? Email Us
ECAD model for 1534579-1
TE Connectivity
CONN PLUG HSG 8POS
Need more? Email Us
ECAD model for DT06-08SC-EP06

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention