Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 4
Number of Rows 1
Mounting Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Note Contacts Not Included
Base Product Number 770026
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -1199492-CSI,7700261,-1199492-CSI-ND,-770026-1-SI,A14249,-1199492-SI-ND,-1199492-LSI,-1199492-SI,2266-770026-1,-770026-1-CSI
Standard Package 1
Win Source Part Number 1334233-770026-1
Ultra Librarian 3D Model Ultra Librarian 770026-1 CAD Model

Description

The 770026-1 is a rectangular connector housing designed for use in electronic equipment.

  • Color: white
  • Fastening Type: locking ramp
  • Positions: 4
  • Contact Type: male or female
  • Contacts Included: No
  • Packaging: bulk
  • Mounting: panel mount or snap-in
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8538.90.6000
  • RoHS: compliant

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $7.1919
ECAD model for TFM-120-12-S-D-A
ITT Cannon, LLC
CONN STRAIN RELIEF HOOD 4POS PLU / Connector Hood and Strain Relief For Trident Rectangular Plugs
Need more? Email Us
ECAD model for TST04AH00
Molex, LLC
CONN SPLIT PIN 24-30AWG CRMP TIN / Split Pin Contact Tin 24-30 AWG Crimp
Need more? Email Us
ECAD model for 0350211301
Samtec Inc.
CONN HEADER VERT 30POS 1.27MM / Connector Header Through Hole 30 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for TFM-115-01-L-D
JAE Electronics
CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for WP21-S030VA1-R8000
Molex, LLC
2.54mm (.100") Pitch C-Grid® Header, Low Profile, Dual Row, Vertical, Shrouded, 20 Circuits, 0.38μm (15μ") Gold (Au) Selective Plating, Tin (Sn) PC Tail Plating
Lowest to $2.8888
ECAD model for 70246-2001
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for TMM-105-02-T-D
Samtec Inc.
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Lowest to $23.9285
ECAD model for TSM-105-02-SM-DV-P-TR
TE Connectivity
I/O CONN / 20 Position Rectangular Plug Connector Crimp Gold
Need more? Email Us
ECAD model for MTCPQKT1P2SFDD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention