Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Ribbon Cable, DIP Header
Number of Positions 10
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Style Through Hole
Cable Termination IDC
Wire Gauge 26-28 AWG, Stranded; 26-30 AWG Solid
Features Feed Through
Contact Finish Tin-Lead
Contact Finish Thickness 100.0μin (2.54μm)
Color Black
Number of Positions Loaded All
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809772-746610-1
Ultra Librarian 3D Model Ultra Librarian 746610-1 CAD Model

Description

The TE Connectivity AMP Connectors 809772-746610-1 is a 10-position DIP header connector that is designed for ribbon cable applications. It features a through-hole mounting style and a feed-through design that allows the ribbon cable to pass through the connector.

  • Color: Black
  • Number of Positions: 10 on each of 2 rows
  • Contact Finish: Tin-Lead
  • Contact Finish Thickness: 100.0μin (2.54μm)
  • Wire Compatibility: 26-28 AWG stranded, 26-30 AWG solid
  • Cable Termination: IDC
  • Cable Pitch: 0.050" (1.27mm)
  • Board-Side Pitch: 0.100" (2.54mm)
  • Packaging: Bulk
  • Quantity: 50

You May Also Be Interested in

TE Connectivity
2.8MM RECP,SEAL,14AWG,REV REEL / Socket Contact Tin 14 AWG Crimp Power
Need more? Email Us
ECAD model for 1-1326032-1
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to $2.3637
ECAD model for 1-1827875-0
Hirose Electric Co Ltd
CONN RCPT HSG 7POS 2.00MM / 7 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.0909
ECAD model for DF3-7S-2C
TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to $0.2444
ECAD model for 640454-8
TE Connectivity
CONN PLUG HSG 6POS / 6 Rectangular Connectors - Housings Plug Natural
Lowest to $0.4008
ECAD model for 640585-1
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to $0.1790
ECAD model for 48254-000LF
Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Lowest to $0.4590
ECAD model for DF62W-2S-2.2C
Hirose Electric Co Ltd
CONN SOCKET HSG 16POS 1.00MM / 16 Rectangular Connectors - Housings Socket Black 0.039" (1.00mm)
Lowest to $0.1477
ECAD model for DF50A-16S-1C
TE Connectivity
CONN PLUG HSG 3POS 3.50MM / 3 Rectangular Connectors - Housings Plug White 0.138" (3.50mm)
Lowest to $0.2437
ECAD model for 174921-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2399 $59.3586
33+ $3.4788 $114.8004
50+ $3.3702 $168.5100
69+ $3.2614 $225.0366
89+ $3.1527 $280.5903
119+ $2.8265 $336.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention