EN
  • EN
  • DE

FN9222SB-10-07

Part No FN9222SB-10-07
Manufacturer Schaffner EMC Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT RCPT IEC320-C14 PNL WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schaffner EMC Inc.
Series FN 9222
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Current - UL 10A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial, Medical
Fuse No
Number of Positions 3
Mounting Panel Mount, Snap-In
Termination Wire Leads
Features Bleed Resistor
Panel Cutout Dimensions Rectangular - 29.40mm x 20.80mm
Panel Thickness 0.028" ~ 0.059" (0.70mm ~ 1.50mm)
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approvals CQC, CSA, ENEC, UL
Win Source Part Number 762461-FN9222SB-10-07
Popularity Medium
Supply and Demand Status Limited
Quantity per package 120
Family Name FN 9222
Introduction Date June 06, 2008
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FN9222SB-10-07 CAD Model

Description

The FN9222SB-10-07 is a filtered (EMI, RFI) - commercial, medical connector manufactured by Schaffner EMC Inc.

  • Connector Type: Panel mount, snap-in
  • Panel Cutout Dimension: 29.40mm x 20.80mm
  • Material Flammability Rating: UL94 V-2
  • Approvals: CQC, CSA, ENEC, UL
  • Medium Market Popularity: Yes
  • Limited Supply and Demand Status: Yes

You May Also Be Interested in

TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us
Molex, LLC
172448-0002 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 2Ckt datasheet, inventory, & pricing.
Lowest to $0.7364
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
COMPACT PACKAGE RFI POWER LINE F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors
Lowest to $0.3202
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1921 $51.0736
39+ $2.6192 $102.1488
60+ $2.5374 $152.2440
82+ $2.4555 $201.3510
106+ $2.3737 $251.6122
141+ $2.1281 $300.0621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess