EN
  • EN
  • DE

7-1393303-3

Part No 7-1393303-3
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY AUTOMOTIVE SPST 12V / Automotive Relay SPST-NO (1 Form A) 12VDC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series F7
Package Box
Product Status Obsolete
Mounting Type Socketable
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Coil Type Non Latching
Termination Style Plug In
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.6 VDC
Operate Time 7 ms
Release Time 2 ms
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver (Ag)
Relay Type Automotive
Coil Resistance 90 Ohms
Base Product Number 1393303
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Other Names -V23134J0052D642-SI-ND,-V23134J0052D642-SI,7-1393303-3-ND,2266-7-1393303-3,V23134J0052D642,-7-1393303-3-SI,PB2473
Standard Package 210
Win Source Part Number 1103614-7-1393303-3
Ultra Librarian 3D Model Ultra Librarian 7-1393303-3 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1103614-7-1393303-3 is an automotive relay that has a plug-in termination style and a standard package of 210.

  • Termination Style: Plug-In
  • Package: Standard, 210
  • Coil Type: Non-Latching
  • Coil Voltage: 12VDC
  • Coil Resistance: 90 Ohms
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver (Ag)
  • Mounting Type: Socketable
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess