EN
  • EN
  • DE

7-1393211-4

Part No 7-1393211-4
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description 30A 350Ohm 2 form A Panel Mount General Purpose Industrial Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 70.8 mA
Coil Power 1.5 W
Coil Resistance 350 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 30 A
Contact Material Cadmium, Silver
Contact Voltage Rating (AC) 277 V
Height 26.3906 mm
Length 52.0954 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -55 °C
Mount Panel
Number of Pins 8
Operate Time 15 ms
Packaging Bulk
Relay Type General Purpose
Release Time 15 ms
RoHS Compliant
Termination Quick Connect
Throw Configuration DPST
Weight 86.012453 g
Width 34.5 mm
Win Source Part Number 960008-7-1393211-4
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1393211-4 CAD Model

Description

The TE Connectivity 960008-7-1393211-4 general-purpose signal relay is a DPST (Double Pole Single Throw) relay with a contact current rating of 30 A and a contact voltage rating of 277 V AC.

  • Contact Current Rating: 30 A
  • Contact Voltage Rating: 277 V AC
  • Coil Voltage: 24 V DC
  • Coil Resistance: 350 Ω
  • Operate Time: 15 ms
  • Release Time: 15 ms
  • Mounting: Panel
  • Termination: Quick Connect
  • Dimensions: 52.0954 mm x 34.5 mm x 26.3906 mm
  • Weight: 86.012453 g
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -55°C

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess