Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785715-MAX262BCWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX262
Introduction Date October 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX262BCWG+ CAD Model

Description

Maxim Integrated MAX262BCWG+ Programmable Universal Active Filter

The MAX262BCWG+ is a highly versatile, programmable universal active filter designed by Maxim Integrated. This advanced integrated circuit (IC) is capable of being configured into various filter types including low-pass, high-pass, band-pass, and notch (band-reject) filters. It is particularly suitable for applications requiring precise filter characteristics that can be digitally selected or adjusted without the need for external component changes.

One of the standout features of the MAX262BCWG+ is its programmable frequency range, which can be set through the use of an external clock or by connecting a set of resistors. This flexibility allows designers to tailor the filter's performance to specific application requirements. The device operates with a single or dual power supply, ranging from +5V to ±15V, making it adaptable to a variety of electronic environments.

The MAX262BCWG+ comes in a 24-pin Ceramic Widebody DIP (CWDIP) package, ensuring robustness and reliability for long-term operation. Its design is based on Maxim's proprietary switched-capacitor technology, which provides for stable and precise filter characteristics without the drift associated with traditional continuous-time active filters.

Applications for the MAX262BCWG+ are diverse and include signal processing tasks such as anti-aliasing, noise reduction, and signal conditioning in audio, instrumentation, and communication systems. The device's programmability also makes it an excellent choice for prototyping and educational purposes, where a wide range of filter responses may need to be explored or demonstrated.

Key features of the MAX262BCWG+ include:

  • Programmable filter frequencies without external components
  • Four independently programmable filter types
  • Low distortion and low noise performance
  • Highly stable with temperature and time
  • Operates from a single or dual power supply
  • 24-pin CWDIP package for easy integration

Overall, the MAX262BCWG+ is a powerful solution for designers looking to implement sophisticated filtering capabilities in their projects. Its programmability, combined with the trusted manufacturing quality of Maxim Integrated, makes it a top choice for precision filter design.

You May Also Be Interested in

National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Intersil Corporation
Halfband Filter
Need more? Email Us
ECAD model for HSP43216VC-52
RF Micro Devices
Need more? Email Us
ECAD model for ML6420CS-3
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.1978
ECAD model for MAX7413CUA+
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $14.3072
ECAD model for LTC1064CS
Maxim Integrated
IC FILTER BANDPASS PROG 24-SOIC
Need more? Email Us
ECAD model for MAX268ACWG+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention