Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 054247-Z0410NF 1AA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0410NF 1AA2 CAD Model

Description

The Z0410NF 1AA2 is a cutting-edge semiconductor device manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Voltage Capability: The Z0410NF 1AA2 is capable of handling high voltages, making it suitable for various industrial and power management applications.
  • Optimized for Low Gate Drive: The device is optimized for low gate drive sources, ensuring minimal power loss and improved energy efficiency.
  • Robust Thermal Performance: With excellent thermal characteristics, the Z0410NF 1AA2 ensures stable performance even under high temperature operating conditions.
  • Triac Type: As a Triac device, it offers bidirectional control of AC power, allowing for efficient control of electrical flow in both directions.

Applications

The Z0410NF 1AA2 is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting systems
  • Heating systems
  • Power switching devices
  • AC phase control applications

Technical Specifications

Parameter Value Voltage - Off State 600V Current - On State (It (RMS)) 4A Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A Gate Trigger Voltage (Vgt) (Max) 1.3V Gate Trigger Current (Igt) (Max) 25mA

The Z0410NF 1AA2 is a testament to STMicroelectronics' commitment to providing high-quality and durable semiconductor solutions. Its robust design and comprehensive features make it an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q4006RH4TP
Littelfuse Inc.
TRIAC 800V 10A TO220
Need more? Email Us
ECAD model for Q8010L5
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $2.1836
ECAD model for Q6012LTH1LEDTP
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO251
Need more? Email Us
ECAD model for Q8006VH4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Lowest to $9.0118
ECAD model for Q6012RH5TP
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
ECAD model for Q6010R4TP
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $7.5420
ECAD model for Q6016LH6

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8240 $65.9200
195+ $0.6760 $131.8200
300+ $0.6550 $196.5000
410+ $0.6339 $259.8990
530+ $0.6126 $324.6780
710+ $0.5492 $389.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention