EN
  • EN
  • DE

650923-5

Part No 650923-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 150POS VERT PCB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Plug, Male Pins
Number of Positions 150
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Through Hole
Termination Press-Fit
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 1010969-650923-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 650923-5 CAD Model

Description

The 1010969-650923-5 is a plug connector with male pins manufactured by TE Connectivity AMP Connectors.

  • Positions: 150
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Press-fit
  • Contact Finish: Gold
  • Material Insulation: Polyester, glass filled
  • Material Flammability Rating: UL94 V-0
  • Mounting Style: Through Hole
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $1.8884
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess