EN
  • EN
  • DE

CDC339DWG4

Part No CDC339DWG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 80MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028694-CDC339DWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC339DWG4 CAD Model

Description

Product Overview: CDC339DWG4 from Texas Instruments

The CDC339DWG4 is a high-performance, precision clock driver from Texas Instruments, designed to address the demanding synchronization requirements of complex digital systems. This clock driver is part of TI's extensive range of clock generation and distribution products, known for their reliability and performance.

With its advanced features, the CDC339DWG4 ensures low skew, low jitter, and high noise immunity, making it an ideal solution for applications such as servers, telecommunications, networking equipment, and high-speed data acquisition systems.

Key Features:

  • Multiple Outputs: The CDC339DWG4 is equipped with multiple buffered outputs, ensuring that the clock signal is distributed uniformly to all parts of the system without degradation.
  • Low Skew: The device boasts exceptionally low output-to-output skew, which is crucial for maintaining the integrity of the timing signals throughout the system.
  • High Noise Immunity: Designed to withstand the rigors of electrically noisy environments, this clock driver maintains signal integrity even in the presence of interference.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, providing versatility in different system designs and ensuring compatibility with various logic levels.
  • Industrial Temperature Range: The CDC339DWG4 is rated for operation over an industrial temperature range, guaranteeing stable performance under varying environmental conditions.

Applications:

  • Data centers and server farms
  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data acquisition systems
  • Test and measurement instruments

The CDC339DWG4 is available in a surface-mount package that is compatible with standard PCB manufacturing processes. Its small footprint allows for compact board designs, saving valuable space in densely packed systems. With its robust design and comprehensive feature set, the CDC339DWG4 from Texas Instruments stands as a superior choice for designers looking to optimize the performance and reliability of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess