Products specifications Report Issue?

Color Black, White
ELV Compliant
Lead Free Not Applicable
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Wire/Cable Diameter 3.81 mm
Win Source Part Number 1113067-6183927
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6183927 CAD Model

Description

The 6183927 is a marker manufactured by TE Connectivity.

  • Colors: Black and White
  • Material: PVC
  • Wire/Cable Diameter: 3.81mm
  • RoHS: Compliant
  • ELV: Compliant

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-9
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for CM1956-000
TE Connectivity
STD12W-BLANK
Need more? Email Us
ECAD model for STD12W-BLANK
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX50.8MM / Wire Marker, Cable Tie 0.75" W x 2.00" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6
Need more? Email Us
ECAD model for MP200-M
TE Connectivity
WIRE MARKER PUSH ON 4.5MM WHITE / Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC5345-000
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-COL-TN-PK
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-500-524
Panduit Corp
WIRE MARKER CBL TIE 9.5X43.7MM / Wire Marker, Cable Tie 0.37" W x 1.72" L (9.5mm x 43.7mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MMP172W38-C
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention