EN
  • EN
  • DE

6-176146-6

Part No 6-176146-6
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RCPT HSG 0.187 2POS GRAY / 2 Position Housing Connector Female, Receptacle Gray 0.187" (4.75mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Housings, Boots
Mfr TE Connectivity AMP Connectors
Series EconoSeal III 187
Package Tray
Product Status Active
Style Housing
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.187" (4.75mm)
Number of Positions 2
Stacking Direction Side to Side
For Use With/Related Products 0.187" (4.75mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Gray
Material Plastic
Note Contacts Not Included
Base Product Number 176146
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1357295-6-176146-6
Ultra Librarian 3D Model Ultra Librarian 6-176146-6 CAD Model

Description

The 1357295-6-176146-6 is a housing connector from TE Connectivity AMP Connectors.

  • Series: EconoSeal III 187
  • Mounting Type: Free Hanging (In-Line)
  • Number of Positions: 2
  • Terminal Type: Female Receptacle
  • Mates With: 0.187-inch (4.75mm) Quick Connects
  • Stacking Direction: Side to Side
  • Material: Plastic
  • Color: Gray
  • Note: Contacts are not included
  • Product Status: Active

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess