EN
  • EN
  • DE

2516-4-01-50-00-00-07-0

Part No 2516-4-01-50-00-00-07-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Terminals
Description CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - PC Pin, Single Post Connectors
Mfr Mill-Max Manufacturing Corp.
Series 2516
Package Bulk
Terminal Type PC Pin
Terminal Style Single End, Slotted
Pin Size - Above Flange 0.063" (1.60mm) Dia
Length - Above Flange 0.184" (4.67mm)
Length - Below Flange 0.147" (3.73mm)
Length - Overall 0.366" (9.30mm)
Flange Diameter 0.125" (3.18mm)
Mounting Hole Diameter 0.094" (2.39mm)
Mounting Type Through Hole
Termination Swage
Insulation Non-Insulated
Board Thickness 0.125" (3.18mm)
Contact Material Brass Alloy
Contact Finish Tin-Lead
Contact Finish Thickness 300.0µin (7.62µm)
Base Product Number 2516-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2516-401500000070,2516401500000070
Standard Package 500
Win Source Part Number 1020297-2516-4-01-50-00-00-07-0
Ultra Librarian 3D Model Ultra Librarian 2516-4-01-50-00-00-07-0 CAD Model

Description

The 2516 series connector from Mill-Max Manufacturing Corp. is a single post connector with a slotted terminal style.

  • Terminal Style: Slotted
  • Termination: Swage
  • Contact Finish Thickness: 300.0μin
  • Mounting Type: Through-Hole
  • Board Thickness: 0.125 inches
  • Mounting Hole Diameter: 0.094 inches
  • Flange Diameter: 0.125 inches
  • Contact Material: Brass Alloy
  • Pin Size Above Flange: 0.063 inches
  • Overall Length: 0.366 inches
  • REACH: Unaffected
  • ECCN: EAR99
  • Standard Package: 500

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess