EN
  • EN
  • DE

SBL2050PT

Part No SBL2050PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 50 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283052-SBL2050PT
Ultra Librarian 3D Model Ultra Librarian SBL2050PT CAD Model

Description

Introducing the SBL2050PT Schottky Rectifier from Diodes Incorporated

The SBL2050PT is a robust and efficient Schottky barrier rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This powerful component is engineered to provide high current capability with low forward voltage drop, making it an ideal choice for a variety of applications that demand efficient power management.

With its dual rectifier construction in a TO-3P package, the SBL2050PT is capable of handling up to 20A of average rectified current (Io), with a peak repetitive reverse voltage (Vrrm) of 50V. This makes it a versatile component suitable for high-frequency power supplies, DC-DC converters, freewheeling diodes, polarity protection applications, and more.

Key Features of the SBL2050PT:

  • High Current Capability: With a forward continuous current of 20A, this rectifier can handle significant power requirements.
  • Low Forward Voltage Drop: The device ensures efficiency by minimizing the voltage drop during conduction, which translates to reduced power loss and improved system performance.
  • High Surge Capability: The SBL2050PT can withstand high surge currents, making it reliable in applications where transient overcurrent conditions may occur.
  • Guard Ring Die Construction: This feature provides enhanced reliability through transient voltage protection, ensuring the longevity of the rectifier.
  • Operating Temperature Range: With an operating junction temperature range of -65°C to +150°C, this component is designed to perform reliably in extreme conditions.

The SBL2050PT is also environmentally friendly, complying with the RoHS directive, which limits the use of hazardous substances in electronic components. Its TO-3P package is designed for easy mounting on heat sinks, which is critical for thermal management in high-power applications.

Whether you're designing power conversion systems or looking for reliable components for your electronic projects, the SBL2050PT from Diodes Incorporated offers a perfect blend of performance, efficiency, and reliability. Its advanced features and robust design make it a go-to choice for engineers and professionals seeking quality power rectification solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess