EN
  • EN
  • DE

LM3554TMEEV

Part No LM3554TMEEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Current - Output / Channel 600mA
Outputs and Type 2 Non-Isolated Outputs
Voltage - Output 5V
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part LM3554
Ultra Librarian 3D Model Ultra Librarian LM3554TMEEV CAD Model

Description

EVAL BOARD FOR LM3554

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR VIPER17
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3447
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
Melexis Technologies NV
QFN24 4X4 SOCKET PCB FOR 81116
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3731
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess